mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable , Passive, 12Gb/s, 28 AWG, 3.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117949-3030LF.
36 Position miniSAS HD 4x Plug to Plug 9.84' (3.00m) Black Shielded
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 10117949-3030LF | 609-4668-ND |
| Product Name | mini-SAS HD | Pluggable Cables |
| Cable Length | 9.84 ft (30 dm) | 9.84 ft (29.99 dm) |
| Connector Type | Cable Assemblies | miniSAS HD 4x |
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |