Amphenol Corporation mini-SAS HD 10117949-2005LF

Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable , Passive, 12Gb/s, 30 AWG, 0.5m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117949-2005LF.
Request a Quote Datasheet
Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable , Passive, 12Gb/s, 30 AWG, 0.5m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117949-2005LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mini-SAS HD - 10117949-2005LF - Amphenol Communications Solutions
Nashua, NH, United States
mini-SAS HD
10117949-2005LF
mini-SAS HD 10117949-2005LF
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable , Passive, 12Gb/s, 30 AWG, 0.5m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117949-2005LF.

mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable , Passive, 12Gb/s, 30 AWG, 0.5m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117949-2005LF.

Supplier's Site Datasheet
Pluggable Cables - 609-4778-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
609-4778-ND
Pluggable Cables 609-4778-ND
36 Position miniSAS HD 4x Plug to Plug 1.64' (500.00mm) Black Shielded

36 Position miniSAS HD 4x Plug to Plug 1.64' (500.00mm) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 10117949-2005LF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
10117949-2005LF
Cable Assemblies - Pluggable Cables 10117949-2005LF
CABLE MINISAS HD 4X M-M 500MM

CABLE MINISAS HD 4X M-M 500MM

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 10117949-2005LF 609-4778-ND 10117949-2005LF
Product Name mini-SAS HD Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Connector Type Cable Assemblies miniSAS HD 4x
Rated Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Product Type SAS Cable
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 1828546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 5.91 ft (18 dm)
View Details