Amphenol Corporation mini-SAS HD 10117771-3030LF

Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to mini-SAS Cable, Passive, 6Gb/s, 28 AWG, 3.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117771-3030LF.
Request a Quote Datasheet
Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to mini-SAS Cable, Passive, 6Gb/s, 28 AWG, 3.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117771-3030LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mini-SAS HD - 10117771-3030LF - Amphenol Communications Solutions
Nashua, NH, United States
mini-SAS HD
10117771-3030LF
mini-SAS HD 10117771-3030LF
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to mini-SAS Cable, Passive, 6Gb/s, 28 AWG, 3.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117771-3030LF.

mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to mini-SAS Cable, Passive, 6Gb/s, 28 AWG, 3.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10117771-3030LF.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Cable Assemblies
10117771-3030LF
Cable Assemblies 10117771-3030LF
Cable Assembly

Cable Assembly

Buy Now
Cable Assemblies - Pluggable Cables - 10117771-3030LF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
10117771-3030LF
Cable Assemblies - Pluggable Cables 10117771-3030LF
CABLE MINISAS HD-MINISAS M-M 3M

CABLE MINISAS HD-MINISAS M-M 3M

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 10117771-3030LF 10117771-3030LF 10117771-3030LF
Product Name mini-SAS HD Cable Assemblies Cable Assemblies - Pluggable Cables
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details