Amphenol Corporation AIRMAX VSe® 10116601-101LF

Description
AIRMAX VSe®, AirMax VSe ® , Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe®, part number 10116601-101LF
Request a Quote Datasheet
Description
AIRMAX VSe®, AirMax VSe ® , Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe®, part number 10116601-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VSe® - 10116601-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VSe®
10116601-101LF
AIRMAX VSe® 10116601-101LF
AIRMAX VSe®, AirMax VSe ® , Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe®, part number 10116601-101LF

AIRMAX VSe®, AirMax VSe ® , Backplane Connectors, Header, Vertical, Small Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe®, part number 10116601-101LF

Supplier's Site Datasheet
Backplane Connectors - 10116601-101LF - 904956-10116601-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10116601-101LF
904956-10116601-101LF
Backplane Connectors - 10116601-101LF 904956-10116601-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904956-10116601-101L F Series: Airmax VSe® Operating Temperature Range: -55°C ~ 85°C Features: 54 Connector Header, Male Pins Through Hole Black High Speed Package: Tube Mounting: Through Hole Family Name: 10116601 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10116601-101LF-ND, 609-4736

Manufacturer: AMPHENOL
Win Source Part Number: 904956-10116601-101LF
Series: Airmax VSe®
Operating Temperature Range: -55°C ~ 85°C
Features: 54 Connector Header, Male Pins Through Hole Black High Speed
Package: Tube
Mounting: Through Hole
Family Name: 10116601
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10116601-101LF-ND, 609-4736

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10116601-101LF
Electronic Connector 407-10116601-101LF
Conn Backplane M 54 POS 2mm Press Fit ST Thru-Hole Product overview: 10116601-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10116601-101LF can be used for catalog matching and distributor lookup.

Conn Backplane M 54 POS 2mm Press Fit ST Thru-Hole Product overview: 10116601-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10116601-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Airmax Vse Vh 3X6-10116601-101Lf / Tube Rohs Compliant Amphenol Communications Solutions - 18X2118 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vse Vh 3X6-10116601-101Lf / Tube Rohs Compliant Amphenol Communications Solutions
18X2118
Airmax Vse Vh 3X6-10116601-101Lf / Tube Rohs Compliant Amphenol Communications Solutions 18X2118
AIRMAX VSE VH 3X6-10116601-101LF / Tube RoHS Compliant: Yes

AIRMAX VSE VH 3X6-10116601-101LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10116601-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10116601-101LF
Backplane Connectors - Specialized 10116601-101LF
CONN HEADER HIGH SPEED 54POS PCB

CONN HEADER HIGH SPEED 54POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10116601-101LF 904956-10116601-101LF 407-10116601-101LF 18X2118 10116601-101LF
Product Name AIRMAX VSe® Backplane Connectors - 10116601-101LF Electronic Connector Airmax Vse Vh 3X6-10116601-101Lf / Tube Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details