Amphenol Corporation AIRMAX VSe ® 10115913-101LF

Description
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115913-101LF
Request a Quote Datasheet
Description
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115913-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VSe ® - 10115913-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VSe ®
10115913-101LF
AIRMAX VSe ® 10115913-101LF
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115913-101LF

AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 5-Pair, 150 -position, 2mm pitch, 10 column, Right Angle Receptacle, small press-fit., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115913-101LF

Supplier's Site Datasheet
Backplane Connectors - 10115913-101LF - 811965-10115913-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10115913-101LF
811965-10115913-101LF
Backplane Connectors - 10115913-101LF 811965-10115913-101LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 811965-10115913-101L F Packaging: Tube Number of Positions: 150 Pitch: 0.055" (1.40mm) Mounting Style: Board Edge, Through Hole, Right Angle Color: Natural Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Connector Style: High Speed Voltage Rating: 50VAC Material Flammability Rating: UL94 V-0 Connector Usage: Daughtercard Number of Columns: 10 Temperature Range - Operating: -55°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 29 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A per Contact

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 811965-10115913-101LF
Packaging: Tube
Number of Positions: 150
Pitch: 0.055" (1.40mm)
Mounting Style: Board Edge, Through Hole, Right Angle
Color: Natural
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Connector Style: High Speed
Voltage Rating: 50VAC
Material Flammability Rating: UL94 V-0
Connector Usage: Daughtercard
Number of Columns: 10
Temperature Range - Operating: -55°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 29
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A per Contact

Buy Now
Singapore, Singapore
Electronic Connector
407-10115913-101LF
Electronic Connector 407-10115913-101LF
Board Connector, 150 Contact(s), 15 Row(s), Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Product overview: 10115913-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115913-101LF can be used for catalog matching and distributor lookup.

Board Connector, 150 Contact(s), 15 Row(s), Right Angle, 0.079 inch Pitch, Press Fit Terminal, Locking, Natural Insulator, Product overview: 10115913-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115913-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Airmax Vse Rar 5X10-10115913-101Lf / Tube Rohs Compliant Amphenol Communications Solutions - 18X2117 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vse Rar 5X10-10115913-101Lf / Tube Rohs Compliant Amphenol Communications Solutions
18X2117
Airmax Vse Rar 5X10-10115913-101Lf / Tube Rohs Compliant Amphenol Communications Solutions 18X2117
AIRMAX VSE RAR 5X10-10115913-101LF / Tube RoHS Compliant: Yes

AIRMAX VSE RAR 5X10-10115913-101LF / Tube RoHS Compliant: Yes

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10115913-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115913-101LF
Backplane Connectors - Specialized 10115913-101LF
CONN RCPT HI SPEED 150P EDGE MT

CONN RCPT HI SPEED 150P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10115913-101LF 811965-10115913-101LF 407-10115913-101LF 18X2117 10115913-101LF
Product Name AIRMAX VSe ® Backplane Connectors - 10115913-101LF Electronic Connector Airmax Vse Rar 5X10-10115913-101Lf / Tube Rohs Compliant Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Geometry Right Angle High Speed
Termination Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details