Amphenol Corporation AIRMAX VSe ® 10115910-101LF

Description
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115910-101LF
Request a Quote Datasheet
Description
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115910-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRMAX VSe ® - 10115910-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AIRMAX VSe ®
10115910-101LF
AIRMAX VSe ® 10115910-101LF
AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115910-101LF

AIRMAX VSe ®, AirMax VSe ® , Backplane Connectors, 3-Pair, 54 -position, 2mm pitch, 6 column, Right Angle Receptacle., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of AIRMAX VSe ® , part number 10115910-101LF

Supplier's Site Datasheet
Backplane Connectors - 10115910-101LF - 853615-10115910-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10115910-101LF
853615-10115910-101LF
Backplane Connectors - 10115910-101LF 853615-10115910-101LF
Manufacturer: AMPHENOL Win Source Part Number: 853615-10115910-101L F Series: Airmax VSe® Features: Connector Package: Tube Family Name: 10115910 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040 Other Part Number: 10115910-101LF-ND, 609-4733

Manufacturer: AMPHENOL
Win Source Part Number: 853615-10115910-101LF
Series: Airmax VSe®
Features: Connector
Package: Tube
Family Name: 10115910
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 10115910-101LF-ND, 609-4733

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10115910-101LF
Electronic Connector 407-10115910-101LF
Conn Backplane RCP 54 POS 2mm Press Fit RA Thru-Hole Product overview: 10115910-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115910-101LF can be used for catalog matching and distributor lookup.

Conn Backplane RCP 54 POS 2mm Press Fit RA Thru-Hole Product overview: 10115910-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115910-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10115910-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115910-101LF
Backplane Connectors - Specialized 10115910-101LF
CONN RCPT HIGH SPEED 54P EDGE MT

CONN RCPT HIGH SPEED 54P EDGE MT

Supplier's Site Datasheet
Airmax Vse Rar 3X6-10115910-101Lf / Tray Rohs Compliant Amphenol Communications Solutions - 18X2115 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vse Rar 3X6-10115910-101Lf / Tray Rohs Compliant Amphenol Communications Solutions
18X2115
Airmax Vse Rar 3X6-10115910-101Lf / Tray Rohs Compliant Amphenol Communications Solutions 18X2115
AIRMAX VSE RAR 3X6-10115910-101LF / Tray RoHS Compliant: Yes

AIRMAX VSE RAR 3X6-10115910-101LF / Tray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10115910-101LF 853615-10115910-101LF 407-10115910-101LF 10115910-101LF 18X2115
Product Name AIRMAX VSe ® Backplane Connectors - 10115910-101LF Electronic Connector Backplane Connectors - Specialized Airmax Vse Rar 3X6-10115910-101Lf / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Drawer ® 75 Housing Socket housing flush PCB mount - 075MSP - Anderson Power Products
Specs
Mounting PCB Mount
View Details
2 suppliers