Amphenol Corporation Electronic Connector 10115091-J0E-50DLF

Description
CONN HEADER XCEDE PCB Product overview: 10115091-J0E-50DLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115091-J0E-50D LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER XCEDE PCB Product overview: 10115091-J0E-50DLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115091-J0E-50D LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-10115091-J0E-50DLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10115091-J0E-50DLF
Electronic Connector 407-10115091-J0E-50DLF
CONN HEADER XCEDE PCB Product overview: 10115091-J0E-50DLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115091-J0E-50D LF can be used for catalog matching and distributor lookup.

CONN HEADER XCEDE PCB Product overview: 10115091-J0E-50DLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115091-J0E-50DLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1353572-10115091-J0E-50DLF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1353572-10115091-J0E-50DLF
Connectors, Interconnects - Backplane Connectors - Specialized 1353572-10115091-J0E-50DLF
Win Source Part Number: 1353572-10115091-J0E -50DLF Category: Connectors, Interconnects - Backplane Connectors - Specialized Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Amphenol ICC (FCI) Series: XCede® Package: Bulk Product Status: Obsolete Features: Key Base Product Number: 10115091 Mounting Type: Through Hole HTSUS: 8536.69.4040 ECCN: EAR99 Contact Finish: Gold or Gold, GXT™ Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Connector Type: Header, Male Pins and Blades Number of Positions Loaded: All Termination: Press-Fit Material Flammability Rating: UL94 V-0 Connector Style: XCede®, Guide Left Connector Usage: Backplane Number of Columns: 8 Contact Layout, Typical: 32 Signal Pairs, 36 Ground

Win Source Part Number: 1353572-10115091-J0E-50DLF
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: XCede®
Package: Bulk
Product Status: Obsolete
Features: Key
Base Product Number: 10115091
Mounting Type: Through Hole
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Termination: Press-Fit
Material Flammability Rating: UL94 V-0
Connector Style: XCede®, Guide Left
Connector Usage: Backplane
Number of Columns: 8
Contact Layout, Typical: 32 Signal Pairs, 36 Ground

Buy Now Datasheet
Backplane Connectors - Specialized - 10115091-J0E-50DLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115091-J0E-50DLF
Backplane Connectors - Specialized 10115091-J0E-50DLF
CONN HEADER XCEDE PCB

CONN HEADER XCEDE PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-10115091-J0E-50DLF 1353572-10115091-J0E-50DLF 10115091-J0E-50DLF
Product Name Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data