AMPHENOL CORPORATION
10115091-B0E-10DLF -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
10115091-B0E-10DLF
Description
CONN HEADER XCEDE PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER XCEDE PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10115091-B0E-10DLF |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
XCede®, Guide Left
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details