Amphenol Corporation Backplane Connectors - 10115091-00E-30DLF 10115091-00E-30DLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904952-10115091-00E- 30DLF Series: XCede® Features: - Connector Header, Male Pins and Blades Through Hole Black XCede® Package: Tray Mounting: Through Hole Family Name: 10115091 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904952-10115091-00E- 30DLF Series: XCede® Features: - Connector Header, Male Pins and Blades Through Hole Black XCede® Package: Tray Mounting: Through Hole Family Name: 10115091 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 10115091-00E-30DLF - 904952-10115091-00E-30DLF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10115091-00E-30DLF
904952-10115091-00E-30DLF
Backplane Connectors - 10115091-00E-30DLF 904952-10115091-00E-30DLF
Manufacturer: AMPHENOL Win Source Part Number: 904952-10115091-00E- 30DLF Series: XCede® Features: - Connector Header, Male Pins and Blades Through Hole Black XCede® Package: Tray Mounting: Through Hole Family Name: 10115091 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 144 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904952-10115091-00E-30DLF
Series: XCede®
Features: - Connector Header, Male Pins and Blades Through Hole Black XCede®
Package: Tray
Mounting: Through Hole
Family Name: 10115091
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 144
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 407-10115091-00E-30DLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-10115091-00E-30DLF
Electronic Connector 407-10115091-00E-30DLF
CONN HEADER XCEDE PCB Product overview: 10115091-00E-30DLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115091-00E-30D LF can be used for catalog matching and distributor lookup.

CONN HEADER XCEDE PCB Product overview: 10115091-00E-30DLF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115091-00E-30DLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10115091-00E-30DLF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115091-00E-30DLF
Backplane Connectors - Specialized 10115091-00E-30DLF
CONN HEADER XCEDE PCB

CONN HEADER XCEDE PCB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904952-10115091-00E-30DLF 407-10115091-00E-30DLF 10115091-00E-30DLF
Product Name Backplane Connectors - 10115091-00E-30DLF Electronic Connector Backplane Connectors - Specialized
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190625 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details