Amphenol Communications Solutions AirMax VS2 ® 10115031-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115031-101LF
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115031-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10115031-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10115031-101LF
AirMax VS2 ® 10115031-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115031-101LF

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115031-101LF

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
407-10115031-101LF
Electronic Connector 407-10115031-101LF
AirMax VS2® Backplane Connectors, Header, Vertical, Standard Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch Product overview: 10115031-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115031-101LF can be used for catalog matching and distributor lookup.

AirMax VS2® Backplane Connectors, Header, Vertical, Standard Press-Fit, 3 Pair, 6 Column, 54 Position, 2.00mm (0.079in) Pitch Product overview: 10115031-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115031-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 10115031-101LF - 904951-10115031-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10115031-101LF
904951-10115031-101LF
Backplane Connectors - 10115031-101LF 904951-10115031-101LF
Manufacturer: AMPHENOL Win Source Part Number: 904951-10115031-101L F Series: Airmax VS2™ Operating Temperature Range: -55°C ~ 85°C Features: 54 Connector Header, Male Pins Through Hole Black High Speed Package: Tube Mounting: Through Hole Family Name: 10115031 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904951-10115031-101LF
Series: Airmax VS2™
Operating Temperature Range: -55°C ~ 85°C
Features: 54 Connector Header, Male Pins Through Hole Black High Speed
Package: Tube
Mounting: Through Hole
Family Name: 10115031
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Specialized - 10115031-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115031-101LF
Backplane Connectors - Specialized 10115031-101LF
CONN HEADER HIGH SPEED 54POS PCB

CONN HEADER HIGH SPEED 54POS PCB

Supplier's Site Datasheet
Airmax Vs2 Vh 3X6 Std-10115031-101Lf / Tube Amphenol Communications Solutions - 64AC1986 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Vh 3X6 Std-10115031-101Lf / Tube Amphenol Communications Solutions
64AC1986
Airmax Vs2 Vh 3X6 Std-10115031-101Lf / Tube Amphenol Communications Solutions 64AC1986
AIRMAX VS2 VH 3X6 STD-10115031-101LF / Tube

AIRMAX VS2 VH 3X6 STD-10115031-101LF / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10115031-101LF 407-10115031-101LF 904951-10115031-101LF 10115031-101LF 64AC1986
Product Name AirMax VS2 ® Electronic Connector Backplane Connectors - 10115031-101LF Backplane Connectors - Specialized Airmax Vs2 Vh 3X6 Std-10115031-101Lf / Tube Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075024-S01-03LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
3 suppliers
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Mounting Through Hole
View Details
2 suppliers
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
DDR2 SO DIMM - 10033854-052FSRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers