Amphenol Communications Solutions AirMax VS2 ® 10115025-101LF

Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 4 Pair, 10 Column, 120 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115025-101LF
Request a Quote Datasheet
Description
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 4 Pair, 10 Column, 120 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115025-101LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AirMax VS2 ® - 10115025-101LF - Amphenol Communications Solutions
Nashua, NH, United States
AirMax VS2 ®
10115025-101LF
AirMax VS2 ® 10115025-101LF
AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 4 Pair, 10 Column, 120 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115025-101LF

AirMax VS2 ®, AirMax VS2 ® , Backplane Connectors, Header, Vertical, Press-Fit, 4 Pair, 10 Column, 120 Position, 2.00mm (0.079in) Pitch, Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of PN 10115025-101LF

Supplier's Site Datasheet
Backplane Connectors - 10115025-101LF - 853613-10115025-101LF - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 10115025-101LF
853613-10115025-101LF
Backplane Connectors - 10115025-101LF 853613-10115025-101LF
Manufacturer: AMPHENOL Win Source Part Number: 853613-10115025-101L F Series: Airmax VS2™ Features: Connector Package: Tube Family Name: 10115025 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 853613-10115025-101LF
Series: Airmax VS2™
Features: Connector
Package: Tube
Family Name: 10115025
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-10115025-101LF
Electronic Connector 407-10115025-101LF
AirMax VS2® Backplane Connectors, Header, Vertical, Standard Press-Fit, 4 Pair, 10 Column, 120 Position, 2.00mm (0.079in) Pitch Product overview: 10115025-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115025-101LF can be used for catalog matching and distributor lookup.

AirMax VS2® Backplane Connectors, Header, Vertical, Standard Press-Fit, 4 Pair, 10 Column, 120 Position, 2.00mm (0.079in) Pitch Product overview: 10115025-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10115025-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10115025-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10115025-101LF
Backplane Connectors - Specialized 10115025-101LF
CONN HDR HIGH SPEED 120POS PCB

CONN HDR HIGH SPEED 120POS PCB

Supplier's Site Datasheet
Airmax Vs2 Vh 4X10 Std-10115025-101Lf / Tube Amphenol Communications Solutions - 64AC1981 - Newark, An Avnet Company
Chicago, IL, United States
Airmax Vs2 Vh 4X10 Std-10115025-101Lf / Tube Amphenol Communications Solutions
64AC1981
Airmax Vs2 Vh 4X10 Std-10115025-101Lf / Tube Amphenol Communications Solutions 64AC1981
AIRMAX VS2 VH 4X10 STD-10115025-101LF / Tube

AIRMAX VS2 VH 4X10 STD-10115025-101LF / Tube

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10115025-101LF 853613-10115025-101LF 407-10115025-101LF 10115025-101LF 64AC1981
Product Name AirMax VS2 ® Backplane Connectors - 10115025-101LF Electronic Connector Backplane Connectors - Specialized Airmax Vs2 Vh 4X10 Std-10115025-101Lf / Tube Amphenol Communications Solutions
Connector Type Board to Board Connector; PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10061913-103LLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
View Details
2 suppliers
Minitek ® - 10072354-G01-14KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
PCI Express - 10061913-102ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers