METRAL ®, 4 Row, Signal Header Right Angle Pin-in-Paste, Amphenol is one of the leading manufacturers of Metral ® Board Connectors. Contact us today for more details of Metral ® , part number10114942-101LF
Conn Backplane HDR 24 POS 2mm Solder RA Thru-Hole T/ R Product overview: 10114942-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10114942-101LF can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol FCI
Win Source Part Number: 760122-10114942-101L
Series: Metral
Packaging: Reel package
Number of Positions: 24
Pitch: 0.079" (2.00mm)
Features: Board Lock
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT
Contact Finish Thickness: 30μin (0.76μm)
Mounting: Board Edge, Through Hole, Right Angle
Number of Columns: 6
Family Name: 10114942-101LF
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
Country of Origin: India
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
10114942-101LF-METRA
CONN HEADER 24POS EDGE MNT
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10114942-101LF | 407-10114942-101LF | 760122-10114942-101LF | 64W8778 | 10114942-101LF |
| Product Name | METRAL ® | Electronic Connector | Backplane Connectors - 10114942-101LF | 10114942-101Lf-Metral Hdr Ra Pip 4R 24P / Reel Rohs Compliant Amphenol Communications Solutions | Backplane Connectors - Specialized |
| Geometry | Right Angle |