Win Source Part Number: 1126644-10114828-101
Category: Connectors, Interconnects>Rectan
Series: 10114828
Number of Positions: 3
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 125V
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 3 Wall
Insulation Height: 0.185" (4.70mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
Contact Length - Mating: 0.089" (2.25mm)
Alternative Parts (Cross-Reference): 10114828-10103LF.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: -10114828-10103LF,60
Base Product Number: 10114828
Wire-To-Board Connector, 10114828 Series, Surface Mount, Header, 3, 1.25 mm, Tin Plated Contacts RoHS Compliant: Yes
CONN HEADER SMD 3POS 1.25MM
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1126644-10114828-10103LF | 05W5953 | 10114828-10103LF |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Wire-To-Board Connector, 10114828 Series, Surface Mount, Header, 3, 1.25 Mm, Tin Plated Contacts Rohs Compliant Amphenol Communications Solutions | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers; Header |
| Mounting | SMT; SMD (SMT) | SMT; Solder; Surface Mount | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 1 amps | 1 amps | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |