Amphenol Communications Solutions Connector, Rcpt, 8Pos, 1Row, 1.25Mm; Product Range Amphenol Communications Solutions 10114826-00008LF

Description
CONNECTOR, RCPT, 8POS, 1ROW, 1.25MM; Product Range:FCI 10114826 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 1ROW, 1.25MM; Product Range:FCI 10114826 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 1Row, 1.25Mm; Product Range Amphenol Communications Solutions - 45T5918 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 1Row, 1.25Mm; Product Range Amphenol Communications Solutions
45T5918
Connector, Rcpt, 8Pos, 1Row, 1.25Mm; Product Range Amphenol Communications Solutions 45T5918
CONNECTOR, RCPT, 8POS, 1ROW, 1.25MM; Product Range:FCI 10114826 Series; Gender:Receptacle; No. of Positions:8Positions ; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 1ROW, 1.25MM; Product Range:FCI 10114826 Series; Gender:Receptacle; No. of Positions:8Positions; Pitch Spacing:1.25mm; For Use With:FCI 10114826 Series Socket Contatcs; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 45T5918
Product Name Connector, Rcpt, 8Pos, 1Row, 1.25Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.38 inch (34.92 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details