Amphenol Communications Solutions Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 10112690-G03-08ULF

Description
Win Source Part Number: 1060513-10112690-G03 -08ULF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Standard Package: 36 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 87832-1620; 57202-G52-08LF; 98424-G52-16LF; 57202-G52-08ALF; 87832-5722; TMM-108-01-L-D; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: -10112690-G03-08ULF, 10112690G0308ULF,609 -4379,2266-10112690- G03-08ULF Base Product Number: 10112690
Request a Quote Datasheet
Description
Win Source Part Number: 1060513-10112690-G03 -08ULF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Standard Package: 36 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 87832-1620; 57202-G52-08LF; 98424-G52-16LF; 57202-G52-08ALF; 87832-5722; TMM-108-01-L-D; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: -10112690-G03-08ULF, 10112690G0308ULF,609 -4379,2266-10112690- G03-08ULF Base Product Number: 10112690
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1060513-10112690-G03-08ULF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1060513-10112690-G03-08ULF
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1060513-10112690-G03-08ULF
Win Source Part Number: 1060513-10112690-G03 -08ULF Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Minitek® 2.00mm Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Standard Package: 36 Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold or Gold, GXT™ Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 78.7µin (2.00µm) Insulation Color: Black Mounting Type: Surface Mount, Right Angle Shrouding: Unshrouded Row Spacing - Mating: 0.079" (2.00mm) Insulation Height: 0.157" (4.00mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.157" (4.00mm) Alternative Parts (Cross-Reference): 87832-1620; 57202-G52-08LF; 98424-G52-16LF; 57202-G52-08ALF; 87832-5722; TMM-108-01-L-D; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: -10112690-G03-08ULF, 10112690G0308ULF,609 -4379,2266-10112690- G03-08ULF Base Product Number: 10112690

Win Source Part Number: 1060513-10112690-G03-08ULF
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Minitek® 2.00mm
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Standard Package: 36
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold or Gold, GXT™
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 78.7µin (2.00µm)
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle
Shrouding: Unshrouded
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.157" (4.00mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.157" (4.00mm)
Alternative Parts (Cross-Reference): 87832-1620; 57202-G52-08LF; 98424-G52-16LF; 57202-G52-08ALF; 87832-5722; TMM-108-01-L-D;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: -10112690-G03-08ULF,10112690G0308ULF,609-4379,2266-10112690-G03-08ULF
Base Product Number: 10112690

Buy Now Datasheet
Headers, Male Pins - 10112690-G03-08ULF - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
10112690-G03-08ULF
Headers, Male Pins 10112690-G03-08ULF
CONN HEADER SMD R/A 16POS 2MM

CONN HEADER SMD R/A 16POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1060513-10112690-G03-08ULF 10112690-G03-08ULF
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting SMT; Surface Mount, Right Angle SMT; Solder; Surface Mount, Right Angle
Voltage Rating 200 volts 200 volts
Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103166-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Contact Resistance 120 milliohms
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1219863-71918-214LF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Contact Plating Gold, GXT™
View Details
3 suppliers