Amphenol Corporation Minitek ® 2.00mm BTB/WTB 10112684-G03-08ULF

Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Single row - 8 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10112684-G03-08ULF.
Request a Quote Datasheet
Description
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Single row - 8 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10112684-G03-08ULF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 2.00mm BTB/WTB - 10112684-G03-08ULF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 2.00mm BTB/WTB
10112684-G03-08ULF
Minitek ® 2.00mm BTB/WTB 10112684-G03-08ULF
Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Single row - 8 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10112684-G03-08ULF.

Minitek ® 2.00mm BTB/WTB, Minitek ® , Board/Wire to Board Connectors, Unshrouded Headers - Surface Mount - Single row - 8 Positions - 2mm (0.079inch) - Horizontal, Amphenol is one of the leading manufacturers of MINITEK ® 2.00MM. Contact us today for more details of Minitek ® , part number 10112684-G03-08ULF.

Supplier's Site Datasheet
Board To Board, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions - 24T9744 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions
24T9744
Board To Board, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions 24T9744
BOARD TO BOARD, 8 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek 10112684 Series RoHS Compliant: Yes

BOARD TO BOARD, 8 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Surface Mount; Product Range:FCI Minitek 10112684 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 10112684-G03-08ULF 24T9744
Product Name Minitek ® 2.00mm BTB/WTB Board To Board, 8 Position, 1Row; Connector Systems Amphenol Communications Solutions
Connector Type PC Card Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10072354-G01-12KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
4 suppliers
Header; 4; 8 A; 125/300 V; 0.150 in.; 0.65 in.; Polyamide 6.6 - 70078491 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details