Amphenol Corporation mini-SAS HD 10112041-3010LF

Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 28 AWG, 1.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-3010LF.
Request a Quote Datasheet
Description
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 28 AWG, 1.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-3010LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
mini-SAS HD - 10112041-3010LF - Amphenol Communications Solutions
Nashua, NH, United States
mini-SAS HD
10112041-3010LF
mini-SAS HD 10112041-3010LF
mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 28 AWG, 1.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-3010LF.

mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 28 AWG, 1.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-3010LF.

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - 10112041-3010LF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
10112041-3010LF
Cable Assemblies - Pluggable Cables 10112041-3010LF
500-2A2F-MINI-SAS HD CABLES

500-2A2F-MINI-SAS HD CABLES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number 10112041-3010LF 10112041-3010LF
Product Name mini-SAS HD Cable Assemblies - Pluggable Cables
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Precision Test Cable, 18.0 GHz, 10.0 ft. (3.05m) - CBL-10FT-NMNM+ - Mini-Circuits
Specs
Cable Length 10 ft (30.48 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details