mini-SAS HD, Mini-SAS HD Cable Assemblies, High Speed Input Output Connectors, 4X to 4X Cable, Passive, 6Gb/s, 30 AWG, 1.0m, PVC jacket., Amphenol is one of the leading manufacturers of mini-sas hd connectors. Contact us today for more details of mini-sas hd , part number 10112041-2010LF.
36 Position miniSAS HD 4x Plug to Plug 3.28' (1.00m) Black Shielded
CABLE MINISAS HD 4X M-M 1M
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 10112041-2010LF | 609-4650-ND | 10112041-2010LF | 10112041-2010LF |
| Product Name | mini-SAS HD | Pluggable Cables | Cable Assemblies | Cable Assemblies - Pluggable Cables |
| Cable Length | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | |
| Connector Type | Cable Assemblies | miniSAS HD 4x | ||
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | ||
| Product Type | SAS Cable |