Amphenol Corporation SFP+ 10110818-3050LF

Description
SFP+, SFP+ Cable Assembly, 28 AWG, 5.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-3050LF.
Request a Quote Datasheet
Description
SFP+, SFP+ Cable Assembly, 28 AWG, 5.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-3050LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFP+, SFP+ Cable Assembly, 28 AWG, 5.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-3050LF.

SFP+, SFP+ Cable Assembly, 28 AWG, 5.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-3050LF.

Supplier's Site Datasheet
Pluggable Cables - 609-3978-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
609-3978-ND
Pluggable Cables 609-3978-ND
20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Unshielded

20 Position SFP+ Plug to Plug 16.40' (5.00m) Black Unshielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - 10110818-3050LF - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
10110818-3050LF
Cable Assemblies - Pluggable Cables 10110818-3050LF
CABLE ASSY SFP+ M-M 5M

CABLE ASSY SFP+ M-M 5M

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 10110818-3050LF 609-3978-ND 10110818-3050LF
Product Name SFP+ Pluggable Cables Cable Assemblies - Pluggable Cables
Cable Length 16.4 ft (50 dm) 16.4 ft (49.99 dm) 16.4 ft (49.99 dm)
Connector Type Cable Assemblies SFP+
Rated Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details