Amphenol Corporation SFP+ 10110818-2030LF

Description
SFP+, SFP+ Cable Assembly, 30 AWG, 3.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-2030LF.
Request a Quote Datasheet
Description
SFP+, SFP+ Cable Assembly, 30 AWG, 3.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-2030LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SFP+, SFP+ Cable Assembly, 30 AWG, 3.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-2030LF.

SFP+, SFP+ Cable Assembly, 30 AWG, 3.0 meters, passive -standard raw cable, non-halogen free., Amphenol is one of the leading manufacturers of sfp+ connectors. Contact us today for more details of sfp+ , part number 10110818-2030LF.

Supplier's Site Datasheet
Pluggable Cables - 609-3977-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
609-3977-ND
Pluggable Cables 609-3977-ND
20 Position SFP+ Plug to Plug 9.84' (3.00m) Black Unshielded

20 Position SFP+ Plug to Plug 9.84' (3.00m) Black Unshielded

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 10110818-2030LF 609-3977-ND
Product Name SFP+ Pluggable Cables
Cable Length 9.84 ft (30 dm) 9.84 ft (29.99 dm)
Connector Type Cable Assemblies SFP+
Rated Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 3-pin Form C Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-365011-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details