Amphenol Communications Solutions PCI Express 10108777-10112TLF

Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10108777-10112TLF.
Request a Quote Datasheet
Description
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10108777-10112TLF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express - 10108777-10112TLF - Amphenol Communications Solutions
Nashua, NH, United States
PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10108777-10112TLF.

PCI Express, PCI Express ® GEN 3 Card Edge, Storage and Server Connector, Vertical, Through Hole, x8, 98 Positions, 1.00mm (0.039in) Pitch, Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of PCI Express Card Edge Connectors, part number 10108777-10112TLF.

Supplier's Site Datasheet
Card Edge Connectors - Edgeboard Connectors - 10108777-10112TLF - 904940-10108777-10112TLF - Win Source Electronics
Laguna Hills, CA, United States
Card Edge Connectors - Edgeboard Connectors - 10108777-10112TLF
904940-10108777-10112TLF
Card Edge Connectors - Edgeboard Connectors - 10108777-10112TLF 904940-10108777-10112TLF
Manufacturer: AMPHENOL Win Source Part Number: 904940-10108777-1011 2TLF Features: 98 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black Package: Tray Mounting: Through Hole Family Name: 10108777 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904940-10108777-10112TLF
Features: 98 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Package: Tray
Mounting: Through Hole
Family Name: 10108777
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 303-10108777-10112TLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
303-10108777-10112TLF
Electronic Connector 303-10108777-10112TLF
Conn PCI Express Card Edge SKT 98 POS 2mm Solder ST Thru-Hole Tray Product overview: 10108777-10112TLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-10108777-10112TL F can be used for catalog matching and distributor lookup.

Conn PCI Express Card Edge SKT 98 POS 2mm Solder ST Thru-Hole Tray Product overview: 10108777-10112TLF from Amphenol Communications Solutions is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-10108777-10112TLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pci Express Th 98P-10108777-10112Tlf / Tray Amphenol Communications Solutions - 64AC1843 - Newark, An Avnet Company
Chicago, IL, United States
Pci Express Th 98P-10108777-10112Tlf / Tray Amphenol Communications Solutions
64AC1843
Pci Express Th 98P-10108777-10112Tlf / Tray Amphenol Communications Solutions 64AC1843
PCI EXPRESS TH 98P-10108777-10112TL F / Tray

PCI EXPRESS TH 98P-10108777-10112TLF / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10108777-10112TLF 904940-10108777-10112TLF 303-10108777-10112TLF 64AC1843
Product Name PCI Express Card Edge Connectors - Edgeboard Connectors - 10108777-10112TLF Electronic Connector Pci Express Th 98P-10108777-10112Tlf / Tray Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card - 10035388-909LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Geometry Right Angle
Termination Solder To Board
View Details
4 suppliers
PCI Express - 10061913-113PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10025026-10200PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Ra Card Edge 70P-Conn / Reel Amphenol Communications Solutions - 64AC0774 - Newark, An Avnet Company
Specs
Connector Type Card Edge Connector
View Details