PwrBlade+ ®, PwrBlade+ ® , Power Connectors, 3ACP+4HP+24S STB, Right Angle, Receptacle., Amphenol is one of the leading manufacturers of Power connectors. Contact us today for more details of PwrBlade+™, part number 10106264-7006001LF.
Manufacturer: AMPHENOL
Win Source Part Number: 904932-10106264-7006
Series: PwrBlade®
Operating Temperature Range: -40°C ~ 125°C
Features: 31 Connector Receptacle, Female Sockets and Blade Sockets Board Edge, Through Hole, Right Angle Black Blade Power
Package: Tray
Mounting: Board Edge, Through Hole, Right Angle
Family Name: 10106264
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 10106264-7006001LF-N
Power Connector, 31 Pos, 4 Row, RA, Solder, Thru-Hole, 2.54mm Pitch Product overview: 10106264-7006001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10106264-7006001
CONN RCPT BLADE PWR 31P EDGE MNT
BACKPLANE CONN, RCPT, 24S + 7P, 4ROW; Product Range:PwrBlade Series; No. of Contacts:31Contacts;
| Amphenol Communications Solutions | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106264-7006001LF | 904932-10106264-7006001LF | 341-10106264-7006001LF | 10106264-7006001LF | 25AC0302 |
| Product Name | PwrBlade+ ® | Backplane Connectors - 10106264-7006001LF | Electronic Connector | Backplane Connectors - Specialized | Backplane Conn, Rcpt, 24S + 7P, 4Row; Product Range Amphenol Communications Solutions |
| Geometry | Right Angle | Blade Power |