PwrBlade+ ®, PwrBlade+ ® ,Power Connectors,8HP+24S Solder to Board Right Angle Receptacle, Amphenol is one of the leading manufacturers of Power connectors. Contact us today for more details of PwrBlade+™, part number 10106126-8006002LF.
Power to the Board PWRBLADE+ REC RA Product overview: 10106126-8006002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10106126-8006002
Win Source Part Number: 1210237-10106126-800
Category: Connectors, Interconnects>Backpl
Series: PwrBlade®
Number of Positions: 32
Pitch: 0.100" (2.54mm)
Color: Black
Features: Guide Pin
Connector Type: Receptacle, Female Sockets and Blade Sockets
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 33
Contact Layout, Typical: 24 Signal, 8 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10106126
CONN RCPT BLADE PWR 32P EDGE MNT
PWRBLADE+ RAR STB-10106126-8006002
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106126-8006002LF | 341-10106126-8006002LF | 1210237-10106126-8006002LF | 10106126-8006002LF | 64AC1575 |
| Product Name | PwrBlade+ ® | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Backplane Connectors - Specialized | Pwrblade+ Rar Stb-10106126-8006002Lf / Tray Amphenol Communications Solutions |
| Termination | Solder To Board | Solder | |||
| Voltage Rating | 1000 to 2500 volts | 1000 to 2500 volts | |||
| Current Rating | 40.0 to 58.0 amps |