PwrBlade+ ®, PwrBlade+ ® , Power Connectors, 8HP+32S STB, Right Angle, Header., Amphenol is one of the leading manufacturers of Power connectors. Contact us today for more details of PwrBlade+™, part number 10106124-8008001LF.
PwrBlade + ® Power Connectors, 8HP + 32S STB, Right Angle, Header Product overview: 10106124-8008001LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10106124-8008001
Win Source Part Number: 1354663-10106124-800
Category: Connectors, Interconnects - Backplane Connectors - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (FCI)
Series: PwrBlade+®
Package: Tray
Product Status: Active
Features: Mating Guide
Base Product Number: 10106124
Mounting Type: Board Edge, Through Hole, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Affected
ECCN: EAR99
Contact Finish: Gold or Gold, GXT™
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Connector Type: Header, Male Pins and Blades
Number of Positions: 40
Number of Rows: 4
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Connector Style: Blade Power
Contact Layout, Typical: 32 Signal, 8 Power
CONN HDR BLADE PWR 40POS EDGE MT
PWRBLADE+ RAH STB-10106124-8008001
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 10106124-8008001LF | 341-10106124-8008001LF | 1354663-10106124-8008001LF | 10106124-8008001LF | 25AC0124 |
| Product Name | PwrBlade+ ® | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Backplane Connectors - Specialized | Pwrblade+ Rah Stb-10106124-8008001Lf / Tray Amphenol Communications Solutions |
| Geometry | Right Angle | Blade Power |