AMPHENOL CORPORATION
10104997-T0C-70DLF -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
10104997-T0C-70DLF
Description
CONN HEADER XCEDE PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER XCEDE PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10104997-T0C-70DLF |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
XCede®, Guide Right
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details