AMPHENOL CORPORATION
10104997-B0C-50DLF -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
10104997-B0C-50DLF
Description
CONN HEADER XCEDE PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER XCEDE PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10104997-B0C-50DLF |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
XCede®, Guide Left
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details