Amphenol Corporation RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 10104321-009RLF

Description
Win Source Part Number: 1107560-10104321-009 RLF Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height: 0.138" (3.50mm) Material: Beryllium Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.043" (1.10mm) Alternative Parts (Cross-Reference): 10104321-009RLF.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-6131-2,10104321- 009RLF-ND,609-6131-1 ,609-6131-6 Base Product Number: 10104321
Request a Quote Datasheet
Description
Win Source Part Number: 1107560-10104321-009 RLF Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height: 0.138" (3.50mm) Material: Beryllium Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.043" (1.10mm) Alternative Parts (Cross-Reference): 10104321-009RLF.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-6131-2,10104321- 009RLF-ND,609-6131-1 ,609-6131-6 Base Product Number: 10104321
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1107560-10104321-009RLF - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1107560-10104321-009RLF
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1107560-10104321-009RLF
Win Source Part Number: 1107560-10104321-009 RLF Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Type: Shield Finger, Pre-Loaded Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height: 0.138" (3.50mm) Material: Beryllium Copper Alloy Plating: Gold Plating - Thickness: Flash Attachment Method: Solder Width: 0.043" (1.10mm) Alternative Parts (Cross-Reference): 10104321-009RLF.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.90.4000 Mfr: Amphenol ICC (FCI) Other Names: 609-6131-2,10104321- 009RLF-ND,609-6131-1 ,609-6131-6 Base Product Number: 10104321

Win Source Part Number: 1107560-10104321-009RLF
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Type: Shield Finger, Pre-Loaded
Package: Tape & Reel
Length: 0.197" (5.00mm)
Standard Package: 3,000
Height: 0.138" (3.50mm)
Material: Beryllium Copper Alloy
Plating: Gold
Plating - Thickness: Flash
Attachment Method: Solder
Width: 0.043" (1.10mm)
Alternative Parts (Cross-Reference): 10104321-009RLF.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Mfr: Amphenol ICC (FCI)
Other Names: 609-6131-2,10104321-009RLF-ND,609-6131-1,609-6131-6
Base Product Number: 10104321

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1107560-10104321-009RLF
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details