Amphenol Communications Solutions SHUNTS 10103269-002LF

Description
SHUNTS, 10103269-002LF-HEADE R/JUMPER, Amphenol is one of the leading manufacturers of shunts. Contact us today for more details of shunts , part number 10103269-002LF.
Request a Quote Datasheet
Description
SHUNTS, 10103269-002LF-HEADE R/JUMPER, Amphenol is one of the leading manufacturers of shunts. Contact us today for more details of shunts , part number 10103269-002LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHUNTS, 10103269-002LF-HEADE R/JUMPER, Amphenol is one of the leading manufacturers of shunts. Contact us today for more details of shunts , part number 10103269-002LF.

SHUNTS, 10103269-002LF-HEADER/JUMPER, Amphenol is one of the leading manufacturers of shunts. Contact us today for more details of shunts , part number 10103269-002LF.

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-10103269-002LF
Electronic Connector 2027-10103269-002LF
Interconnection Device, Product overview: 10103269-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10103269-002LF can be used for catalog matching and distributor lookup.

Interconnection Device, Product overview: 10103269-002LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10103269-002LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10103269-002LF - 904926-10103269-002LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10103269-002LF
904926-10103269-002LF
Rectangular Connectors - 10103269-002LF 904926-10103269-002LF
Manufacturer: AMPHENOL Win Source Part Number: 904926-10103269-002L F Features: Connector Header Through Hole 4 position 0.100" (2.54mm) Package: Reel - TR Mounting: Through Hole Family Name: 10103269 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904926-10103269-002LF
Features: Connector Header Through Hole 4 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Through Hole
Family Name: 10103269
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
10103269-002Lf-Header/jumper / Tap/rl Amphenol Communications Solutions - 64AC1482 - Newark, An Avnet Company
Chicago, IL, United States
10103269-002Lf-Header/jumper / Tap/rl Amphenol Communications Solutions
64AC1482
10103269-002Lf-Header/jumper / Tap/rl Amphenol Communications Solutions 64AC1482
10103269-002LF-HEADE R/JUMPER / Tap/Rl

10103269-002LF-HEADER/JUMPER / Tap/Rl

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10103269-002LF 2027-10103269-002LF 904926-10103269-002LF 64AC1482
Product Name SHUNTS Electronic Connector Rectangular Connectors - 10103269-002LF 10103269-002Lf-Header/jumper / Tap/rl Amphenol Communications Solutions
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Backplane Connectors - Specialized - 10009556-001LF - Lingto Electronic Limited
Specs
Geometry Blade Power
View Details
2 suppliers