Amphenol Corporation Pwr Profile® 10101229-101LF

Description
Pwr Profile®, Pwr Profile ® , Power Connectors, 2P Header, Right Angle, PIP, 20AMP per contact, Amphenol is one of the leading manufacturers of PWR PROFILE+®. Contact us today for more details of PWR PROFILE+®, part number 10101229-101LF.
Request a Quote Datasheet
Description
Pwr Profile®, Pwr Profile ® , Power Connectors, 2P Header, Right Angle, PIP, 20AMP per contact, Amphenol is one of the leading manufacturers of PWR PROFILE+®. Contact us today for more details of PWR PROFILE+®, part number 10101229-101LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Profile® - 10101229-101LF - Amphenol Communications Solutions
Nashua, NH, United States
Pwr Profile®
10101229-101LF
Pwr Profile® 10101229-101LF
Pwr Profile®, Pwr Profile ® , Power Connectors, 2P Header, Right Angle, PIP, 20AMP per contact, Amphenol is one of the leading manufacturers of PWR PROFILE+®. Contact us today for more details of PWR PROFILE+®, part number 10101229-101LF.

Pwr Profile®, Pwr Profile ® , Power Connectors, 2P Header, Right Angle, PIP, 20AMP per contact, Amphenol is one of the leading manufacturers of PWR PROFILE+®. Contact us today for more details of PWR PROFILE+®, part number 10101229-101LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
341-10101229-101LF
Electronic Connector 341-10101229-101LF
Conn Power HDR 2 POS 8mm Solder RA Thru-Hole 6 Terminal 1 Port T/R/Tray Product overview: 10101229-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10101229-101LF can be used for catalog matching and distributor lookup.

Conn Power HDR 2 POS 8mm Solder RA Thru-Hole 6 Terminal 1 Port T/R/Tray Product overview: 10101229-101LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 341-10101229-101LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 989250-10101229-101LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
989250-10101229-101LF
Connectors, Interconnects - Backplane Connectors - Specialized 989250-10101229-101LF
Win Source Part Number: 989250-10101229-101L F Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: Pwr Profile+® Number of Positions: 2 Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Termination: Solder Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: Blade Power Material Flammability Rating: UL94 V-0 Standard Package: 150 Contact Layout, Typical: 2 Power Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20A per Contact REACH Status: REACH Affected HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Other Names: 10101229-101LF-ND,60 9-4903 Base Product Number: 10101229

Win Source Part Number: 989250-10101229-101LF
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: Pwr Profile+®
Number of Positions: 2
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Termination: Solder
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: Blade Power
Material Flammability Rating: UL94 V-0
Standard Package: 150
Contact Layout, Typical: 2 Power
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20A per Contact
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 10101229-101LF-ND,609-4903
Base Product Number: 10101229

Buy Now Datasheet
Pwr Profile Rah-10101229-101Lf / Tray Amphenol Communications Solutions - 64AC1467 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Profile Rah-10101229-101Lf / Tray Amphenol Communications Solutions
64AC1467
Pwr Profile Rah-10101229-101Lf / Tray Amphenol Communications Solutions 64AC1467
PWR PROFILE RAH-10101229-101LF / Tray

PWR PROFILE RAH-10101229-101LF / Tray

Supplier's Site
Backplane Connectors - Specialized - 10101229-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10101229-101LF
Backplane Connectors - Specialized 10101229-101LF
CONN HEADER BLADE PWR 2POS PCB

CONN HEADER BLADE PWR 2POS PCB

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10101229-101LF 341-10101229-101LF 989250-10101229-101LF 64AC1467 10101229-101LF
Product Name Pwr Profile® Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Pwr Profile Rah-10101229-101Lf / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Geometry Right Angle Blade Power
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Terminal Blocks - 39.3118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers