Amphenol Communications Solutions Sd Connector, Push-Push, 9Pos, Smt; Memory / Card Type Amphenol Communications Solutions 101003136802

Description
SD CONNECTOR, PUSH-PUSH, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:10100313 Series
Datasheet
Description
SD CONNECTOR, PUSH-PUSH, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:10100313 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sd Connector, Push-Push, 9Pos, Smt; Memory / Card Type Amphenol Communications Solutions - 49X7795 - Newark, An Avnet Company
Chicago, IL, United States
Sd Connector, Push-Push, 9Pos, Smt; Memory / Card Type Amphenol Communications Solutions
49X7795
Sd Connector, Push-Push, 9Pos, Smt; Memory / Card Type Amphenol Communications Solutions 49X7795
SD CONNECTOR, PUSH-PUSH, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:10100313 Series

SD CONNECTOR, PUSH-PUSH, 9POS, SMT; Memory / Card Type:SD; Insert & Eject Mechanism:Push-Push; No. of Contacts:9Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:10100313 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49X7795
Product Name Sd Connector, Push-Push, 9Pos, Smt; Memory / Card Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6, Plug w/ATUM Strain Relief - 110787 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
PCB Connectors - NCS-FL2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details