Amphenol Corporation Memory Connectors - PC Card Sockets - 101-00306-82 101-00306-82

Description
Manufacturer: AMPHENOL Win Source Part Number: 904923-101-00306-82 Features: 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 101-00306 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 101-00306-82-6, 1010030682, 101-00306-82-2, 101-00306-82-1
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904923-101-00306-82 Features: 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 101-00306 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 101-00306-82-6, 1010030682, 101-00306-82-2, 101-00306-82-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - 101-00306-82 - 904923-101-00306-82 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 101-00306-82
904923-101-00306-82
Memory Connectors - PC Card Sockets - 101-00306-82 904923-101-00306-82
Manufacturer: AMPHENOL Win Source Part Number: 904923-101-00306-82 Features: 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 101-00306 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 900 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 101-00306-82-6, 1010030682, 101-00306-82-2, 101-00306-82-1

Manufacturer: AMPHENOL
Win Source Part Number: 904923-101-00306-82
Features: 8 (6 + 2) Position Card Connector SIM Card Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 101-00306
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 900
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 101-00306-82-6, 1010030682, 101-00306-82-2, 101-00306-82-1

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
101-00306-82
Unspecified Connectors 101-00306-82
CONN SIM CARD PUSH-PUSH R/A SMD

CONN SIM CARD PUSH-PUSH R/A SMD

Buy Now
PC Card Sockets - 101-00306-82 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
101-00306-82
PC Card Sockets 101-00306-82
CONN SIM CARD PUSH-PUSH R/A SMD

CONN SIM CARD PUSH-PUSH R/A SMD

Supplier's Site Datasheet
Sim Card Reader, Push-Push, 6Pos, Smt; Memory / Card Type Amphenol Communications Solutions - 89T1647 - Newark, An Avnet Company
Chicago, IL, United States
Sim Card Reader, Push-Push, 6Pos, Smt; Memory / Card Type Amphenol Communications Solutions
89T1647
Sim Card Reader, Push-Push, 6Pos, Smt; Memory / Card Type Amphenol Communications Solutions 89T1647
SIM CARD READER, PUSH-PUSH, 6POS, SMT; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

SIM CARD READER, PUSH-PUSH, 6POS, SMT; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Sim, 6Pos Amphenol Communications Solutions - 26AK3824 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sim, 6Pos Amphenol Communications Solutions
26AK3824
Connector, Sim, 6Pos Amphenol Communications Solutions 26AK3824
CONNECTOR, SIM, 6POS

CONNECTOR, SIM, 6POS

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904923-101-00306-82 101-00306-82 101-00306-82 89T1647
Product Name Memory Connectors - PC Card Sockets - 101-00306-82 Unspecified Connectors PC Card Sockets Sim Card Reader, Push-Push, 6Pos, Smt; Memory / Card Type Amphenol Communications Solutions
Connector Type PC Card Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details