Amphenol Corporation QSFP+ 10093084-2020LF

Description
QSFP+, QSFP+ Cable Assembly, 30 AWG, 2.0ms, passive, non-halogen free, Amphenol is one of the leading manufacturers of qsfp+ cables/connectors. Contact us today for more details of qsfp+ , part number 10093084-2020LF.
Request a Quote Datasheet
Description
QSFP+, QSFP+ Cable Assembly, 30 AWG, 2.0ms, passive, non-halogen free, Amphenol is one of the leading manufacturers of qsfp+ cables/connectors. Contact us today for more details of qsfp+ , part number 10093084-2020LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QSFP+, QSFP+ Cable Assembly, 30 AWG, 2.0ms, passive, non-halogen free, Amphenol is one of the leading manufacturers of qsfp+ cables/connectors. Contact us today for more details of qsfp+ , part number 10093084-2020LF.

QSFP+, QSFP+ Cable Assembly, 30 AWG, 2.0ms, passive, non-halogen free, Amphenol is one of the leading manufacturers of qsfp+ cables/connectors. Contact us today for more details of qsfp+ , part number 10093084-2020LF.

Supplier's Site Datasheet
Pluggable Cables - 609-4678-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
609-4678-ND
Pluggable Cables 609-4678-ND
38 Position QSFP+ Plug to Plug 6.56' (2.00m) Black Shielded

38 Position QSFP+ Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 10093084-2020LF 609-4678-ND
Product Name QSFP+ Pluggable Cables
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type Cable Assemblies Plug to Plug
Rated Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details