Amphenol Corporation Pluggable Connectors - 10092193-0021LF 10092193-0021LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904890-10092193-0021 LF Features: 26 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle Package: Tray Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10092193 Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5760 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904890-10092193-0021 LF Features: 26 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle Package: Tray Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10092193 Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5760 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Connectors - 10092193-0021LF - 904890-10092193-0021LF - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 10092193-0021LF
904890-10092193-0021LF
Pluggable Connectors - 10092193-0021LF 904890-10092193-0021LF
Manufacturer: AMPHENOL Win Source Part Number: 904890-10092193-0021 LF Features: 26 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle Package: Tray Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 10092193 Categories: Connectors ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 5760 MSL Level: 1 (Unlimited)

Manufacturer: AMPHENOL
Win Source Part Number: 904890-10092193-0021LF
Features: 26 Position SATA Plug, Shrouded Connector Solder Surface Mount, Right Angle
Package: Tray
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 10092193
Categories: Connectors
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5760
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
346-10092193-0021LF
SMD Electronic Connector 346-10092193-0021LF
CONN SATA PLUG 26POS SLD R/A SMD Product overview: 10092193-0021LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 346-10092193-0021LF can be used for catalog matching and distributor lookup.

CONN SATA PLUG 26POS SLD R/A SMD Product overview: 10092193-0021LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pluggable Connector - Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 346-10092193-0021LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Connectors - 10092193-0021LF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
10092193-0021LF
Pluggable Connectors 10092193-0021LF
CONN SATA PLUG 26POS SLD R/A SMD

CONN SATA PLUG 26POS SLD R/A SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904890-10092193-0021LF 346-10092193-0021LF 10092193-0021LF
Product Name Pluggable Connectors - 10092193-0021LF SMD Electronic Connector Pluggable Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers