AMPHENOL CORPORATION
10091767-C0C-50B -- BACKPLANE CONNECTORS - SPECIALIZED
Amphenol Corporation
Backplane Connectors - Specialized
10091767-C0C-50B
Description
CONN HEADER XCEDE PCB
-
Lingto Electronic Limited
Datasheet
Description
CONN HEADER XCEDE PCB
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10091767-C0C-50B |
|
Product Name
|
Backplane Connectors - Specialized |
|
Geometry
|
XCede®, Guide Left
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details
2 suppliers
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details