Amphenol Communications Solutions METRAL® 10089331-101LF

Description
METRAL®, Metral ® Cable Connectors, Backplane Connectors, 32 Pair(64 Pin) METRAL E1T1 Cable Connector, AWG 24-26., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 10089331-101LF.
Request a Quote
Description
METRAL®, Metral ® Cable Connectors, Backplane Connectors, 32 Pair(64 Pin) METRAL E1T1 Cable Connector, AWG 24-26., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 10089331-101LF.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10089331-101LF Cable Connector is part of the Metral® product family, featuring a 2mm pitch design that complies with IEC 61076-4-104 and Telcordia GR-1217-CORE standards. This connector is available in both 4 and 5 row configurations, supporting various applications in data, industrial, instrumentation, medical, and telecom markets. It utilizes insulation-displacement contact (IDC) termination for ease of cable connection and includes an active backshell latch to secure the connection to the mating header. The dual beam contact design enhances electrical reliability and resistance to vibration. The connectors are stackable end-to-end, ensuring consistent contact positioning. Constructed from glass-filled polyamide housing and copper alloy contacts with performance-based plating, the connector operates effectively within a temperature range of -55°C to +105°C. It has a dielectric withstanding voltage of 1000VDC, insulation resistance of 1000MΩ minimum, and a current rating of 1A across all contacts. The product is packaged in trays for convenience.

Datasheet Summary
Powered by GS/AI

The 10089331-101LF Cable Connector is part of the Metral® product family, featuring a 2mm pitch design that complies with IEC 61076-4-104 and Telcordia GR-1217-CORE standards. This connector is available in both 4 and 5 row configurations, supporting various applications in data, industrial, instrumentation, medical, and telecom markets. It utilizes insulation-displacement contact (IDC) termination for ease of cable connection and includes an active backshell latch to secure the connection to the mating header. The dual beam contact design enhances electrical reliability and resistance to vibration. The connectors are stackable end-to-end, ensuring consistent contact positioning. Constructed from glass-filled polyamide housing and copper alloy contacts with performance-based plating, the connector operates effectively within a temperature range of -55°C to +105°C. It has a dielectric withstanding voltage of 1000VDC, insulation resistance of 1000MΩ minimum, and a current rating of 1A across all contacts. The product is packaged in trays for convenience.

Suppliers

Company
Product
Description
Supplier Links
METRAL® - 10089331-101LF - Amphenol Communications Solutions
Nashua, NH, United States
METRAL®, Metral ® Cable Connectors, Backplane Connectors, 32 Pair(64 Pin) METRAL E1T1 Cable Connector, AWG 24-26., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 10089331-101LF.

METRAL®, Metral ® Cable Connectors, Backplane Connectors, 32 Pair(64 Pin) METRAL E1T1 Cable Connector, AWG 24-26., Amphenol is one of the leading manufacturers of Backplane Connectors. Contact us today for more details of METRAL ® Cable connector, part number 10089331-101LF.

Supplier's Site Datasheet
10089331-101Lf-Cable Conn.64P Kits / Tray Amphenol Communications Solutions - 25AC0062 - Newark, An Avnet Company
Chicago, IL, United States
10089331-101Lf-Cable Conn.64P Kits / Tray Amphenol Communications Solutions
25AC0062
10089331-101Lf-Cable Conn.64P Kits / Tray Amphenol Communications Solutions 25AC0062
10089331-101LF-CABLE CONN.64P KITS / Tray

10089331-101LF-CABLE CONN.64P KITS / Tray

Supplier's Site Datasheet
Backplane Connectors - Specialized - 10089331-101LF - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
10089331-101LF
Backplane Connectors - Specialized 10089331-101LF
HEADER BERGSTIK

HEADER BERGSTIK

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10089331-101LF 25AC0062 10089331-101LF
Product Name METRAL® 10089331-101Lf-Cable Conn.64P Kits / Tray Amphenol Communications Solutions Backplane Connectors - Specialized
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10073228-10001MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
AIRMAX ® - 10037912-102LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Press-Fit
View Details
6 suppliers