Amphenol Corporation Flat Flex Cables (FFC, FPC) - 10085901-6015ELF 10085901-6015ELF

Description
Manufacturer: AMPHENOL Win Source Part Number: 849045-10085901-6015 ELF Series: VHC Features: Position Connector Package: Reel - TR Family Name: 10085901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-3439-2, 609-3439-1, 609-3439-6, 2266-10085901-6015EL F, 100859016015ELF
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 849045-10085901-6015 ELF Series: VHC Features: Position Connector Package: Reel - TR Family Name: 10085901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-3439-2, 609-3439-1, 609-3439-6, 2266-10085901-6015EL F, 100859016015ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 10085901-6015ELF
849045-10085901-6015ELF
Flat Flex Cables (FFC, FPC) - 10085901-6015ELF 849045-10085901-6015ELF
Manufacturer: AMPHENOL Win Source Part Number: 849045-10085901-6015 ELF Series: VHC Features: Position Connector Package: Reel - TR Family Name: 10085901 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-3439-2, 609-3439-1, 609-3439-6, 2266-10085901-6015EL F, 100859016015ELF

Manufacturer: AMPHENOL
Win Source Part Number: 849045-10085901-6015ELF
Series: VHC
Features: Position Connector
Package: Reel - TR
Family Name: 10085901
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-3439-2, 609-3439-1, 609-3439-6, 2266-10085901-6015ELF, 100859016015ELF

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
10085901-6015ELF
Cable Assemblies 10085901-6015ELF
Cable Assembly

Cable Assembly

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 849045-10085901-6015ELF 10085901-6015ELF
Product Name Flat Flex Cables (FFC, FPC) - 10085901-6015ELF Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details