Win Source Part Number: 1031945-10084600-111
Category: Connectors, Interconnects>Backpl
Series: Airmax VS®
Number of Positions: 120
Pitch: 0.055" (1.40mm)
Color: Natural
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 12
Termination: Press-Fit
Package: Tube
Connector Style: High Speed
Material Flammability Rating: UL94 V-0
Standard Package: 150
Connector Usage: Daughtercard
Number of Columns: 10
Mounting Type: Board Edge, Through Hole, Right Angle
Alternative Parts (Cross-Reference): 1934312-1; 2007813-1; 2007815-1; 75705-1603; 75705-5603; 75705-3603;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Other Names: 2266-10084600-111LF,
Base Product Number: 10084600
Conn Hard Metric HDR 120 POS 2mm Press Fit RA Thru-Hole Product overview: 10084600-111LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-10084600-111LF can be used for catalog matching and distributor lookup.
CONN HDR HI SPEED 120POS EDGE MT
AMPHENOL FCI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1031945-10084600-111LF | 407-10084600-111LF | 10084600-111LF | 39AJ0927 |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Electronic Connector | Backplane Connectors - Specialized | Amphenol Fci Amphenol Communications Solutions |
| Termination | Press-Fit | Press-Fit |