Amphenol Communications Solutions Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions 10084600-111LF

Description
BACKPLANE CONNECTOR, HEADER, 120 POSITION; Product Range:FCI AirMax Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 120 POSITION; Product Range:FCI AirMax Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions - 58R3445 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions
58R3445
Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions 58R3445
BACKPLANE CONNECTOR, HEADER, 120 POSITION; Product Range:FCI AirMax Series; No. of Contacts:120Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 120 POSITION; Product Range:FCI AirMax Series; No. of Contacts:120Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 58R3445
Product Name Backplane Connector, Header, 120 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-212-M-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Conn, Stacking, Header, 100Pos, 2Row; Product Range Amphenol Communications Solutions - 69AC7209 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Female PCB Terminal Accepts .205
Specs
Product Type PCB Pins
Mounting Through-Hole
View Details