Amphenol Communications Solutions Connectors, Interconnects - Memory Connectors - Inline Module Sockets 10081530-12227LF

Description
Win Source Part Number: 1004269-10081530-122 27LF Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Connector Style: RDIMM Standard Package: 48 Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10081530
Request a Quote Datasheet
Description
Win Source Part Number: 1004269-10081530-122 27LF Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Connector Style: RDIMM Standard Package: 48 Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10081530
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1004269-10081530-12227LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1004269-10081530-12227LF
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1004269-10081530-12227LF
Win Source Part Number: 1004269-10081530-122 27LF Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Connector Style: RDIMM Standard Package: 48 Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10081530

Win Source Part Number: 1004269-10081530-12227LF
Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Number of Positions: 240
Features: Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Connector Style: RDIMM
Standard Package: 48
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Standards: MO-269
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10081530

Buy Now Datasheet
Ddr3 240P Th Assy-10081530-12227Lf / Tray Rohs Compliant Amphenol Communications Solutions - 53W2285 - Newark, An Avnet Company
Chicago, IL, United States
Ddr3 240P Th Assy-10081530-12227Lf / Tray Rohs Compliant Amphenol Communications Solutions
53W2285
Ddr3 240P Th Assy-10081530-12227Lf / Tray Rohs Compliant Amphenol Communications Solutions 53W2285
DDR3 240P TH ASSY-10081530-12227L F / Tray RoHS Compliant: Yes

DDR3 240P TH ASSY-10081530-12227LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1004269-10081530-12227LF 53W2285
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets Ddr3 240P Th Assy-10081530-12227Lf / Tray Rohs Compliant Amphenol Communications Solutions
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details