Amphenol Communications Solutions Memory Connectors - Inline Module Sockets - 10079248-13117LF 10079248-13117LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 904870-10079248-1311 7LF Features: 240 Position RDIMM DDR3 SDRAM Socket Surface Mount Package: Tray Mounting: Surface Mount Family Name: 10079248 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 904870-10079248-1311 7LF Features: 240 Position RDIMM DDR3 SDRAM Socket Surface Mount Package: Tray Mounting: Surface Mount Family Name: 10079248 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 10079248-13117LF - 904870-10079248-13117LF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 10079248-13117LF
904870-10079248-13117LF
Memory Connectors - Inline Module Sockets - 10079248-13117LF 904870-10079248-13117LF
Manufacturer: AMPHENOL Win Source Part Number: 904870-10079248-1311 7LF Features: 240 Position RDIMM DDR3 SDRAM Socket Surface Mount Package: Tray Mounting: Surface Mount Family Name: 10079248 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: AMPHENOL
Win Source Part Number: 904870-10079248-13117LF
Features: 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Package: Tray
Mounting: Surface Mount
Family Name: 10079248
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Ddr3 240P Smt Assy-10079248-13117Lf / Tray Rohs Compliant Amphenol Communications Solutions - 53W2264 - Newark, An Avnet Company
Chicago, IL, United States
Ddr3 240P Smt Assy-10079248-13117Lf / Tray Rohs Compliant Amphenol Communications Solutions
53W2264
Ddr3 240P Smt Assy-10079248-13117Lf / Tray Rohs Compliant Amphenol Communications Solutions 53W2264
DDR3 240P SMT ASSY-10079248-13117L F / Tray RoHS Compliant: Yes

DDR3 240P SMT ASSY-10079248-13117LF / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 904870-10079248-13117LF 53W2264
Product Name Memory Connectors - Inline Module Sockets - 10079248-13117LF Ddr3 240P Smt Assy-10079248-13117Lf / Tray Rohs Compliant Amphenol Communications Solutions
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details