The 10079248-13107LF is a surface-mount DDR3 DIMM socket assembly designed for RDIMM modules with 240 contacts. It features a 147.08 mm maximum length and a 142.00 mm maximum PCB footprint. The housing and ejector are made of glass-filled high-performance resin rated UL94V-0 and withstand peak reflow temperatures of 260°C for 10 seconds. The terminal material is high-performance copper alloy, with copper alloy metal clips. Hold-down options include center post, center forklock, or surface mount types. The product complies with European Union directives and other country regulations as described in GS-22-008.
Conn DDR3 DIMM Socket SKT 240 POS 1mm Solder ST SMD Tray Product overview: 10079248-13107LF from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, Memory IC and Storage Component, Module Sockets Inline. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 413-10079248-13107LF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 413-10079248-13107LF |
| Product Name | SMD Memory IC and Storage Component |
| Operating Temperature | -55 C (-67 F) |