Amphenol Communications Solutions Connectors, Interconnects - Memory Connectors - Inline Module Sockets 10079248-11227LF

Description
Win Source Part Number: 1179519-10079248-112 27LF Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: RDIMM Standard Package: 28 Mounting: SMD (SMT) Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10079248
Request a Quote Datasheet
Description
Win Source Part Number: 1179519-10079248-112 27LF Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: RDIMM Standard Package: 28 Mounting: SMD (SMT) Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10079248
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - Inline Module Sockets - 1179519-10079248-11227LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - Inline Module Sockets
1179519-10079248-11227LF
Connectors, Interconnects - Memory Connectors - Inline Module Sockets 1179519-10079248-11227LF
Win Source Part Number: 1179519-10079248-112 27LF Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Number of Positions: 240 Features: Board Lock, Latches Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Connector Style: RDIMM Standard Package: 28 Mounting: SMD (SMT) Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Amphenol ICC (FCI) Base Product Number: 10079248

Win Source Part Number: 1179519-10079248-11227LF
Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Number of Positions: 240
Features: Board Lock, Latches
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Connector Style: RDIMM
Standard Package: 28
Mounting: SMD (SMT)
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Standards: MO-269
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (FCI)
Base Product Number: 10079248

Buy Now Datasheet
Ddr3 240P Smt Assy-10079248-11227Lf / Tray Amphenol Communications Solutions - 64AC1182 - Newark, An Avnet Company
Chicago, IL, United States
Ddr3 240P Smt Assy-10079248-11227Lf / Tray Amphenol Communications Solutions
64AC1182
Ddr3 240P Smt Assy-10079248-11227Lf / Tray Amphenol Communications Solutions 64AC1182
DDR3 240P SMT ASSY-10079248-11227L F / Tray

DDR3 240P SMT ASSY-10079248-11227LF / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1179519-10079248-11227LF 64AC1182
Product Name Connectors, Interconnects - Memory Connectors - Inline Module Sockets Ddr3 240P Smt Assy-10079248-11227Lf / Tray Amphenol Communications Solutions
Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Terminal Blocks - 39.2313 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details