Amphenol Communications Solutions Memory Connectors - Inline Module Sockets - 10079248-10102LF 10079248-10102LF

Description
Manufacturer: Amphenol FCI Win Source Part Number: 766476-10079248-1010 2LF Series: 10079248 Packaging: Tray Number of Positions: 240 Features: Board Lock, Latches, Solder Retention Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: RDIMM Mounting: SMD Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 Family Name: 10079248 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 78378-0001; 2040727-1; 87966-0001; Introduction Date: October 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Amphenol FCI Win Source Part Number: 766476-10079248-1010 2LF Series: 10079248 Packaging: Tray Number of Positions: 240 Features: Board Lock, Latches, Solder Retention Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: RDIMM Mounting: SMD Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 Family Name: 10079248 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 78378-0001; 2040727-1; 87966-0001; Introduction Date: October 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - Inline Module Sockets - 10079248-10102LF - 766476-10079248-10102LF - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - Inline Module Sockets - 10079248-10102LF
766476-10079248-10102LF
Memory Connectors - Inline Module Sockets - 10079248-10102LF 766476-10079248-10102LF
Manufacturer: Amphenol FCI Win Source Part Number: 766476-10079248-1010 2LF Series: 10079248 Packaging: Tray Number of Positions: 240 Features: Board Lock, Latches, Solder Retention Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Connector Style: RDIMM Mounting: SMD Mounting Feature: Normal, Standard - Top Memory Type: DDR3 SDRAM Standards: MO-269 Family Name: 10079248 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 78378-0001; 2040727-1; 87966-0001; Introduction Date: October 12, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 766476-10079248-10102LF
Series: 10079248
Packaging: Tray
Number of Positions: 240
Features: Board Lock, Latches, Solder Retention
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Connector Style: RDIMM
Mounting: SMD
Mounting Feature: Normal, Standard - Top
Memory Type: DDR3 SDRAM
Standards: MO-269
Family Name: 10079248
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 78378-0001; 2040727-1; 87966-0001;
Introduction Date: October 12, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ddr3 240P Smt Assy-10079248-10102Lf / Tray Amphenol Communications Solutions - 64AC1161 - Newark, An Avnet Company
Chicago, IL, United States
Ddr3 240P Smt Assy-10079248-10102Lf / Tray Amphenol Communications Solutions
64AC1161
Ddr3 240P Smt Assy-10079248-10102Lf / Tray Amphenol Communications Solutions 64AC1161
DDR3 240P SMT ASSY-10079248-10102L F / Tray

DDR3 240P SMT ASSY-10079248-10102LF / Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 766476-10079248-10102LF 64AC1161
Product Name Memory Connectors - Inline Module Sockets - 10079248-10102LF Ddr3 240P Smt Assy-10079248-10102Lf / Tray Amphenol Communications Solutions
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Cable Connectors - NCS-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details