Amphenol Communications Solutions Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions 10078546-001LF

Description
BACKPLANE CONNECTOR, HEADER, 28POS; Product Range:FCI HCI Series; No. of Contacts:28Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 28POS; Product Range:FCI HCI Series; No. of Contacts:28Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper AlloyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions - 45P2952 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions
45P2952
Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions 45P2952
BACKPLANE CONNECTOR, HEADER, 28POS; Product Range:FCI HCI Series; No. of Contacts:28Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper AlloyRoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 28POS; Product Range:FCI HCI Series; No. of Contacts:28Contacts; Pitch Spacing:2.54mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:5Rows; Row Pitch:3mm; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 45P2952
Product Name Backplane Connector, Header, 28Pos; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 102567-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
TO-3 Socket-Chasis Mount.030
Specs
Product Type IC Socket
Socket Type Transistor Sockets
View Details
2 suppliers