DDR3, DDR3 Memory Module Sockets, Storage and Server System, Very low profile (VLP) Through Hole, 240 Position Memory Socket., Amphenol is one of the leading manufacturers of Storage and Server System. Contact us today for more details of DDR3, part number 10078239-11104LF.
| Amphenol Communications Solutions | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 10078239-11104LF |
| Product Name | DDR3 |
| Product Type | IC Socket |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |
| Voltage Rating | 30 volts |
| Current Rating | 0.7500 amps |