Amphenol Communications Solutions Power Edge Card 10075664-009LF

Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 36P PF Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10075664-009LF.
Request a Quote Datasheet
Description
Power Edge Card, Power Card Edge, Power Connectors, 2 x 36P PF Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10075664-009LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Edge Card - 10075664-009LF - Amphenol Communications Solutions
Nashua, NH, United States
Power Edge Card
10075664-009LF
Power Edge Card 10075664-009LF
Power Edge Card, Power Card Edge, Power Connectors, 2 x 36P PF Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10075664-009LF.

Power Edge Card, Power Card Edge, Power Connectors, 2 x 36P PF Vertical., Amphenol is one of the leading manufacturers of Power Card Edge Connector. Contact us today for more details of Power Card edge Connector, part number 10075664-009LF.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1333997-10075664-009LF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1333997-10075664-009LF
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1333997-10075664-009LF
Manufacturer: Amphenol ICC (FCI) Win Source Part Number: 1333997-10075664-009 LF Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 72 Pitch: 0.100" (2.54mm) Color: Black Features: Board Guide Contact Type: Cantilever Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Thermoplastic Gender: Female Standard Package: 28 Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 36 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -5°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4040 Base Product Number: 10075664 RoHS Status: RoHS Compliant

Manufacturer: Amphenol ICC (FCI)
Win Source Part Number: 1333997-10075664-009LF
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 72
Pitch: 0.100" (2.54mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Thermoplastic
Gender: Female
Standard Package: 28
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 36
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -5°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Base Product Number: 10075664
RoHS Status: RoHS Compliant

Buy Now Datasheet
Electronic Connector - 429-10075664-009LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
429-10075664-009LF
Electronic Connector 429-10075664-009LF
Power Card Edge, Power Connectors, 2 x 36P PF Vertical Product overview: 10075664-009LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10075664-009LF can be used for catalog matching and distributor lookup.

Power Card Edge, Power Connectors, 2 x 36P PF Vertical Product overview: 10075664-009LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Card Edge Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 429-10075664-009LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Edge Card Vr-Pf 36Px2 / Tray Rohs Compliant Amphenol Communications Solutions - 71Y6305 - Newark, An Avnet Company
Chicago, IL, United States
Power Edge Card Vr-Pf 36Px2 / Tray Rohs Compliant Amphenol Communications Solutions
71Y6305
Power Edge Card Vr-Pf 36Px2 / Tray Rohs Compliant Amphenol Communications Solutions 71Y6305
POWER EDGE CARD VR-PF 36PX2 / Tray RoHS Compliant: Yes

POWER EDGE CARD VR-PF 36PX2 / Tray RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10075664-009LF 1333997-10075664-009LF 429-10075664-009LF 71Y6305
Product Name Power Edge Card Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Electronic Connector Power Edge Card Vr-Pf 36Px2 / Tray Rohs Compliant Amphenol Communications Solutions
Connector Type Card Edge Connector Card Edge Connector
Termination Press-Fit Press-Fit Press-Fit
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10039755-10010TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
PCI Express - 10061913-003CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector; PC Card Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details