Amphenol Communications Solutions Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions 10075388-101LF

Description
CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI METRAL HDXS 10075388 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI METRAL HDXS 10075388 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions - 28AH8746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions
28AH8746
Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions 28AH8746
CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI METRAL HDXS 10075388 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:2mm RoHS Compliant: Yes

CONNECTOR, BACKPLANE, HEADER, 48POS, 2MM; Product Range:FCI METRAL HDXS 10075388 Series; No. of Contacts:48Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH8746
Product Name Connector, Backplane, Header, 48Pos, 2Mm; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

ES Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Pcb Stacking Connector, Plug, 31 Position, 1Mm; Product Range Amphenol Communications Solutions - 06M2717 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
5+5 Pos. Female DIL Cable Housing, Screw-Lok - G125-2241096F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers