Amphenol Communications Solutions Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Amphenol Communications Solutions 10073599-030LF

Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:30ContactsR oHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:30ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Amphenol Communications Solutions - 78M3873 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Amphenol Communications Solutions
78M3873
Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Amphenol Communications Solutions 78M3873
WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:30Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:30ContactsR oHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE, 30 POSITION, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:30Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:30ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3873
Product Name Wire-Board Connector, Receptacle, 30 Position, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details