Amphenol Communications Solutions Connector, Rcpt, 24Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 10073599-024LF

Description
CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 24Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions - 78M3870 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 24Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
78M3870
Connector, Rcpt, 24Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 78M3870
CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR, RCPT, 24POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3870
Product Name Connector, Rcpt, 24Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details