Amphenol Communications Solutions Conn, Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 10073599-020LF

Description
CONN, HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes
Description
CONN, HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions - 78M3868 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
78M3868
Conn, Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions 78M3868
CONN, HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

CONN, HOUSING, RCPT, 20POS, 2ROW, 2MM; Product Range:FCI Minitek 10073599; Gender:Receptacle; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:FCI Minitek 10073599 Series Contacts; No. of Contacts:20Contacts RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 20Pos, 2Mm Rohs Compliant Amphenol Communications Solutions - 29AK9674 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 20Pos, 2Mm Rohs Compliant Amphenol Communications Solutions
29AK9674
Connector Housing, Rcpt, 20Pos, 2Mm Rohs Compliant Amphenol Communications Solutions 29AK9674
CONNECTOR HOUSING, RCPT, 20POS, 2MM ROHS COMPLIANT: YES

CONNECTOR HOUSING, RCPT, 20POS, 2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78M3868
Product Name Conn, Housing, Rcpt, 20Pos, 2Row, 2Mm; Product Range Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details